Status: | Active |
---|---|
Series: | TIP41 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
325
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
4,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
2,586
in stock
|
Buy Now | |
element14
from US$0.49
|
2,586
in stock
|
Buy Now | |
Farnell
from US$0.49
|
2,586
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
1,456
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
1,900
in stock
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.5 V |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP41A, TIP42A =80 Vdc (min) - TIP41B, TIP42B =100 Vdc (min) - TIP41C, TIP42C |
High Current Gain Bandwidth Product fT = 3 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
These are Pb-Free Packages |
Description | TIP41, 100 V |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 6 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 2 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 65 |
Package Type | TO-220-3 |
TIP Series 100 V 6 A NPN Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 3 Mhz, 2 W, 6 A, 3 Rohs Compliant: Yes |Onsemi TIP41CG | Newark Electronics |
TRANSISTOR, NPN, TO-220 | element14 |
Transistor GP BJT NPN 100V 6A 3-Pin TO-220AB Rail | Avnet America |
Transistor NPN 100V 6A 65W TO220AB | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Bipolar, Si, NPN, Power, VCEO 100VDC, IC 6A, PD 65W, TO-220AB, VCBO 100VDC | ON Semiconductor TIP41CG | RS Americas |
Where can I find additional details, specifications and documents for a TIP41CG?
Additional datasheets, footprints and schematics for TIP41CG are listed on our Part Details page. You can also find images and similar parts to TIP41CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP41CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP41CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP41CG fall under?
The TIP41CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP41CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP41CG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP41CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP41CG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TIP41CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP41CG often in real-time on the comparison pages.
What if I can't find stock of TIP41CG?
You can fill out our help required form which you can use to request a quote for TIP41CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.