Status: | Active |
---|---|
Series: | TIP41C |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
3,362
in stock
|
Buy Now | |
element14
from US$0.30
|
1,857
in stock
|
Buy Now | |
Farnell
from US$0.40
|
1,807
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
369
in stock
|
Buy Now | |
Jameco Electronics
from US$0.25
|
343
in stock
|
Buy Now | |
RS
from US$0.31
|
150
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Distrelec
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complementary PNP-NPN devices |
High switching speed |
New enhanced series |
hFE improved linearity |
hFE grouping |
Product Specifications |
---|
DS4945 Complementary power transistors |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
Bipolar Bjt Single Transistor,npn,100 V,65 W,6 A,75 Rohs Compliant: Yes |Stmicroelectronics TIP41C | Newark Electronics |
TIP41C TO220 100V NPN Transistor | Rapid Electronics |
NPN power transistor,TIP41C 6A TO-220 | RS |
TIP41C Series NPN 100 V 6 A Complementary Power Transistor - TO-220 | Future Electronics |
Transistor GP BJT NPN 100V 6A 3-Pin TO-220 Tube | Avnet America |
ST Power Transistor, NPN, 100V, TO-220 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 65W |
DC Collector Current | 6A |
DC Current Gain hFE | 15hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Continuous Collector Current Ic Max | 6A |
Current Ic Continuous a Max | 6A |
Current Ic hFE | 300mA |
Device Marking | TIP41C |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 30 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 65W |
Termination Type | Through Hole |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 65W |
DC Collector Current | 6A |
DC Current Gain hFE | 15hFE |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Transistor GP BJT NPN 100V 6A 3-Pin TO-220AB Bulk | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
DC Collector Current | 6A |
Power Dissipation Pd | 65W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, TO-220 | element14 |
Where can I find additional details, specifications and documents for a TIP41C?
Additional datasheets, footprints and schematics for TIP41C are listed on our Part Details page. You can also find images and similar parts to TIP41C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP41C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP41C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP41C fall under?
The TIP41C is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP41C when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP41C you can contact the distributor directly for product support, shipping queries etc.
Is the TIP41C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP41C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Jameco Electronics have stock available or on a lead time for TIP41C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP41C often in real-time on the comparison pages.
What if I can't find stock of TIP41C?
You can fill out our help required form which you can use to request a quote for TIP41C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.