Status: | Active |
---|---|
Series: | TIP41 |
RoHS: | Compliant |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.5 V |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP41A, TIP42A =80 Vdc (min) - TIP41B, TIP42B =100 Vdc (min) - TIP41C, TIP42C |
High Current Gain Bandwidth Product fT = 3 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
These are Pb-Free Packages |
Description | TIP41, 60 V |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 2 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 65 |
Package Type | TO-220-3 |
ON Semiconductor, TIP41AG | RS |
Transistor, Npn, 60V, 6A, To-220 | Newark Electronics |
TRANSISTOR, NPN, 60V, 6A, TO-220 | element14 |
Transistor GP BJT NPN 60V 6A 3-Pin TO-220AB Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a TIP41AG?
Additional datasheets, footprints and schematics for TIP41AG are listed on our Part Details page. You can also find images and similar parts to TIP41AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP41AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP41AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP41AG fall under?
The TIP41AG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP41AG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP41AG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP41AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP41AG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TIP41AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP41AG often in real-time on the comparison pages.
What if I can't find stock of TIP41AG?
You can fill out our help required form which you can use to request a quote for TIP41AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.