Status: | Active |
---|---|
Series: | TIP36C |
RoHS: | Compliant |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.02
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$2.82
|
588
in stock
|
Buy Now | |
element14
from US$1.97
|
588
in stock
|
Buy Now | |
Farnell
from US$1.94
|
588
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
390
in stock
|
Buy Now | |
Avnet Asia
from US$1.75
|
390
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
290
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
60
in stock
|
Buy Now | |
Avnet Silica
-
|
210
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
25 A Collector Current |
Low Leakage Current ICEO = 1.0 mA @ 30 and 60 V |
Excellent DC Gain hFE = 40 Typ @ 15 A |
High Current Gain Bandwidth Product - |
Pb-Free Packages are Available |
Description | TIP36C |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 4 |
IC Cont. (A) | 25 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 4 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 125 |
Package Type | TO-247 |
Transistor, Bipol, Pnp, 100V, To-218-3 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, 100V, TO-218-3 | element14 |
Transistor GP BJT PNP 100V 25A 3-Pin TO-247 Rail | Avnet America |
TIP Series 100 V 25 A PNP Complementary Silicon High Power Transistor - TO-247 | Future Electronics |
BIP T0247 PNP 25A 100V | RS |
Where can I find additional details, specifications and documents for a TIP36CG?
Additional datasheets, footprints and schematics for TIP36CG are listed on our Part Details page. You can also find images and similar parts to TIP36CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP36CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP36CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP36CG fall under?
The TIP36CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP36CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP36CG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP36CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP36CG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for TIP36CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP36CG often in real-time on the comparison pages.
What if I can't find stock of TIP36CG?
You can fill out our help required form which you can use to request a quote for TIP36CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.