Status: | Active |
---|---|
Series: | TIP36C |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
7,678
in stock
|
Buy Now | |
element14
from US$1.00
|
5,865
in stock
|
Buy Now | |
Farnell
from US$1.18
|
5,865
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
1,204
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
624
in stock
|
Buy Now | |
Distrelec
from US$2.10
|
69
in stock
|
Buy Now | |
Avnet Silica
-
|
1,350
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now |
Low collector-emitter saturation voltage |
Complementary NPN - PNP transistors |
Transistor: PNP | Transfer Multisort Elektronik |
TIP36C Series 100 V 25 A PNP Complementary Power Transistor - TO-247 | Future Electronics |
PNP power transistor,TIP36C 25A | RS |
Transistor GP BJT PNP 100V 25A 3-Pin TO-247 Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | TIP36C |
RoHS: | Compliant |
25 A Collector Current |
Low Leakage Current ICEO = 1.0 mA @ 30 and 60 V |
Excellent DC Gain hFE = 40 Typ @ 15 A |
High Current Gain Bandwidth Product - |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 125W |
DC Collector Current | 25A |
DC Current Gain hFE | 25hFE |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | -1.8V |
Continuous Collector Current Ic Max | 25A |
Current Ic Continuous a Max | 25A |
Current Ic hFE | 15A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 10 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 125W |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
DC Collector Current | 25A |
Power Dissipation Pd | 125W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Transistor, Bipolar, Pnp, 100V, 25A, To-247-3 | Newark Electronics |
TRANSISTOR, PNP, TO-247 | element14 |
Where can I find additional details, specifications and documents for a TIP36C?
Additional datasheets, footprints and schematics for TIP36C are listed on our Part Details page. You can also find images and similar parts to TIP36C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP36C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP36C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP36C fall under?
The TIP36C is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP36C when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP36C you can contact the distributor directly for product support, shipping queries etc.
Is the TIP36C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP36C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for TIP36C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP36C often in real-time on the comparison pages.
What if I can't find stock of TIP36C?
You can fill out our help required form which you can use to request a quote for TIP36C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.