Status: | Active |
---|---|
Series: | TIP36A |
RoHS: | Compliant |
25 A Collector Current |
Low Leakage Current ICEO = 1.0 mA @ 30 and 60 V |
Excellent DC Gain hFE = 40 Typ @ 15 A |
High Current Gain Bandwidth Product - |
Pb-Free Packages are Available |
Description | TIP36A |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 4 |
IC Cont. (A) | 25 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 4 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 125 |
Package Type | TO-247 |
Trans GP BJT PNP 60V 25A 3-Pin(3+Tab) TO-247 Rail | Avnet Asia |
TIP Series 100 V 25 A PNP Complementary Silicon High Power Transistor - SOT-93 | Future Electronics |
Transistor GP BJT PNP 60V 25A 3-Pin TO-247 Rail | Avnet America |
TRANSISTOR, PNP, -60V, -25A, TO-218AC | Farnell |
Where can I find additional details, specifications and documents for a TIP36AG?
Additional datasheets, footprints and schematics for TIP36AG are listed on our Part Details page. You can also find images and similar parts to TIP36AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP36AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP36AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP36AG fall under?
The TIP36AG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP36AG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP36AG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP36AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP36AG have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for TIP36AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP36AG often in real-time on the comparison pages.
What if I can't find stock of TIP36AG?
You can fill out our help required form which you can use to request a quote for TIP36AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.