Status: | Active |
---|---|
Series: | TIP32A |
RoHS: | Compliant |
Prices starting from US$0.31
Collector-Emitter Saturation Voltage - VCE(sat) = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP31A, TIP32A =80 Vdc (min) - TIP31B, TIP32B =100 Vdc (min) - TIP31C, TIP32C |
High Current Gain Bandwidth Product fT = 3.0 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | TIP32A, 40 V |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 40 |
hFE Min | 10 |
hFE Max | 50 |
fT Min (MHz) | 3 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
Transistor, Pnp, -40V, -3A, To-220 | Newark Electronics |
TRANSISTOR, PNP, -40V, -3A, TO-220 | element14 |
TIP32G Series 40 V 3 A Complementary Silicon Plastic Power Transistor - TO-220AB | Future Electronics |
Trans GP BJT PNP 40V 3A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a TIP32G?
Additional datasheets, footprints and schematics for TIP32G are listed on our Part Details page. You can also find images and similar parts to TIP32G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP32G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP32G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP32G fall under?
The TIP32G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP32G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP32G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP32G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP32G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TIP32G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP32G often in real-time on the comparison pages.
What if I can't find stock of TIP32G?
You can fill out our help required form which you can use to request a quote for TIP32G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.