Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
4,120
in stock
|
Buy Now | |
Farnell
from US$0.42
|
109,718
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
35,693
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
13,612
in stock
|
Buy Now | |
element14
from US$0.40
|
5,003
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
3,115
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,550
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
335
in stock
|
Buy Now | |
Jameco Electronics
from US$0.22
|
323
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
12
in stock
|
Buy Now | |
Avnet Silica
-
|
3,700
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP31A, TIP32A =80 Vdc (min) - TIP31B, TIP32B =100 Vdc (min) - TIP31C, TIP32C |
High Current Gain Bandwidth Product fT = 3.0 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
TRANSISTOR, PNP, -100V, TO-220AB-3 | Farnell |
Transistor GP BJT PNP 100V 3A 3-Pin TO-220AB Bulk | EBV Elektronik |
Status: | Active |
---|---|
Series: | TIP32C |
RoHS: | Compliant |
Transistor GP BJT PNP 100V 3A 3-Pin TO-220 Tube | Avnet America |
TIP32C Series 100 V 3 A PNP Through Hole Power Transistor - TO-220 | Future Electronics |
PNP power transistor,TIP32C 3A TO-220 | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar (Bjt) Single Transistor, Pnp, -100 V, 40 W, -3 A, 50 Rohs Compliant: Yes |Stmicroelectronics TIP32C | Newark Electronics |
ST TIP32C TO220 100V PNP High Voltage Transistor | Rapid Electronics |
ST Power Transistor, PNP, 100V, TO-220AB | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 40W |
DC Collector Current | -3A |
DC Current Gain hFE | 10hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | -1.2V |
Continuous Collector Current Ic Max | 3A |
Current Ic Continuous a Max | 3A |
Current Ic hFE | 1A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 25 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 40W |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
DC Collector Current | -3A |
Power Dissipation Pd | 40W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TIP32C?
Additional datasheets, footprints and schematics for TIP32C are listed on our Part Details page. You can also find images and similar parts to TIP32C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP32C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP32C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP32C fall under?
The TIP32C is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP32C when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP32C you can contact the distributor directly for product support, shipping queries etc.
Is the TIP32C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP32C have stock available?
Authorised distributors including Farnell, Avnet America, Future Electronics, element14 and RS have stock available or on a lead time for TIP32C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP32C often in real-time on the comparison pages.
What if I can't find stock of TIP32C?
You can fill out our help required form which you can use to request a quote for TIP32C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.