Status: | Active |
---|---|
Series: | TIP32A |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
14,420
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
2,000
in stock
|
Buy Now | |
element14
from US$0.37
|
1,850
in stock
|
Buy Now | |
Farnell
from US$0.33
|
1,850
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
1,488
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
216
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP31A, TIP32A =80 Vdc (min) - TIP31B, TIP32B =100 Vdc (min) - TIP31C, TIP32C |
High Current Gain Bandwidth Product fT = 3.0 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | TIP32A, 60 V |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 10 |
hFE Max | 50 |
fT Min (MHz) | 3 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
Transistor PNP 60V 3A 40W TO220AB | RS |
Transistor, Pnp, -60V, 40W, To-220 | Newark Electronics |
TRANSISTOR, PNP, -60V, 40W, TO-220 | element14 |
Transistor GP BJT PNP 60V 3A 3-Pin TO-220AB Rail | Avnet America |
On Semiconductor TIP32AG 60V PNP GP Transistor | Rapid Electronics |
TIP Series 60 V 3 A PNP Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a TIP32AG?
Additional datasheets, footprints and schematics for TIP32AG are listed on our Part Details page. You can also find images and similar parts to TIP32AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP32AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP32AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP32AG fall under?
The TIP32AG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP32AG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP32AG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP32AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP32AG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TIP32AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP32AG often in real-time on the comparison pages.
What if I can't find stock of TIP32AG?
You can fill out our help required form which you can use to request a quote for TIP32AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.