Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
8,615
in stock
|
Buy Now | |
element14
from US$0.39
|
7,437
in stock
|
Buy Now | |
Farnell
from US$0.45
|
5,219
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
4,706
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
4,706
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
3,613
in stock
|
Buy Now | |
Jameco Electronics
from US$0.22
|
1,035
in stock
|
Buy Now | |
RS
from US$0.22
|
850
in stock
|
Buy Now | |
Micros
from US$0.16
|
681
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
397
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
64
in stock
|
Buy Now | |
Avnet Silica
-
|
17,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
650
in stock
|
Buy Now |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP31A, TIP32A =80 Vdc (min) - TIP31B, TIP32B =100 Vdc (min) - TIP31C, TIP32C |
High Current Gain Bandwidth Product fT = 3.0 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Status: | Active |
---|---|
Series: | TIP31C |
RoHS: | Compliant |
New enhanced series |
hFE improved linearity |
High switching speed |
hFE Grouping |
Product Specifications |
---|
DS4718 Power transistors |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
TIP31C Series NPN 100 V 3 A Power Transistor Through Hole - TO-220 | Future Electronics |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics TIP31C. | Newark Electronics |
Transistor GP BJT NPN 100V 3A 3-Pin TO-220 Tube | Avnet America |
Transistor: NPN | Transfer Multisort Elektronik |
NPN power transistor,TIP31C 3A TO-220 | RS |
ST Power Transistor, NPN, 100V, TO-220 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 40W |
DC Collector Current | 3A |
DC Current Gain hFE | 10hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1.2V |
Current Ic hFE | 1A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 25 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
DC Collector Current | 3A |
Power Dissipation Pd | 40W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TIP31C?
Additional datasheets, footprints and schematics for TIP31C are listed on our Part Details page. You can also find images and similar parts to TIP31C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP31C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP31C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP31C fall under?
The TIP31C is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP31C when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP31C you can contact the distributor directly for product support, shipping queries etc.
Is the TIP31C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP31C have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TIP31C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP31C often in real-time on the comparison pages.
What if I can't find stock of TIP31C?
You can fill out our help required form which you can use to request a quote for TIP31C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.