Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
5,704
in stock
|
Buy Now | |
element14
from US$0.33
|
4,811
in stock
|
Buy Now | |
Farnell
from US$0.32
|
4,811
in stock
|
Buy Now | |
Jameco Electronics
from US$0.49
|
683
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
506
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
300
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
47
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,800
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP31A, TIP32A =80 Vdc (min) - TIP31B, TIP32B =100 Vdc (min) - TIP31C, TIP32C |
High Current Gain Bandwidth Product fT = 3.0 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Status: | Active |
---|---|
Series: | TIP31A |
RoHS: | Compliant |
New enhanced series |
hFE improved linearity |
High switching speed |
Product Specifications |
---|
DS4717 Power transistors |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
Bipolar (Bjt) Single Transistor, Npn, 60 V, 40 W, 3 A, 50 Rohs Compliant: Yes |Stmicroelectronics TIP31A | Newark Electronics |
TRANSISTOR, NPN, TO-220 | element14 |
NPN power transistor,TIP31A 3A TO-220 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
TIP31A Series NPN 60 V 3 A Flange Mount Power Transistor - TO-220 | Future Electronics |
ST Power Transistor, NPN, 60V, TO-220AB | Distrelec |
Transistor GP BJT NPN 60V 3A 3-Pin TO-220 Tube | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 40W |
DC Collector Current | 3A |
DC Current Gain hFE | 10hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1.2V |
Continuous Collector Current Ic Max | 3A |
Current Ic Continuous a Max | 3A |
Current Ic hFE | 1A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 25 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 40W |
Voltage Vcbo | 60V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a TIP31A?
Additional datasheets, footprints and schematics for TIP31A are listed on our Part Details page. You can also find images and similar parts to TIP31A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP31A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP31A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP31A fall under?
The TIP31A is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP31A when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP31A you can contact the distributor directly for product support, shipping queries etc.
Is the TIP31A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP31A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Jameco Electronics have stock available or on a lead time for TIP31A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP31A often in real-time on the comparison pages.
What if I can't find stock of TIP31A?
You can fill out our help required form which you can use to request a quote for TIP31A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.