Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pb-Free Packages are Available |
TRANSISTOR, PNP, -100V, TO-220AB-3 | Farnell |
Transistor GP BJT PNP 100V 1A 3-Pin TO-220AB Bulk | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 30W |
DC Collector Current | 1A |
DC Current Gain hFE | 75hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | -700mV |
Continuous Collector Current Ic Max | 1A |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 200mA |
Device Marking | TIP30C |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 40 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 30W |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
DC Collector Current | 1A |
Power Dissipation Pd | 30W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Bipolar Transistor, Pnp, -100V, To-220 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
TO 220 1.0 Amp Silicon Transistor PNP | Solid State Manufacturing TIP30C | RS Americas |
Where can I find additional details, specifications and documents for a TIP30C?
Additional datasheets, footprints and schematics for TIP30C are listed on our Part Details page. You can also find images and similar parts to TIP30C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP30C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP30C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP30C fall under?
The TIP30C is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP30C when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP30C you can contact the distributor directly for product support, shipping queries etc.
Is the TIP30C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP30C have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, element14 and EBV Elektronik have stock available or on a lead time for TIP30C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP30C often in real-time on the comparison pages.
What if I can't find stock of TIP30C?
You can fill out our help required form which you can use to request a quote for TIP30C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.