TIP3055G General Purpose and Low VCE(sat) Transistors by ON Semiconductor

15 A, 60 V NPN Bipolar Power Transistor

Status: Active
Series: TIP3055
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Bipolar Power Transistor is designed for general purpose switching and amplifier applications. The TIP3055 (NPN); and TIP2955 (PNP) are complementary devices.

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for RS
RS
from US$1.53
25
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.42
90
in stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$1.49
75
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.33
31
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
540
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
420
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.30
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.02
-
Buy Now
Logo for element14
element14
from US$1.26
-
Buy Now
Logo for Farnell
Farnell
from US$1.20
-
Buy Now

Features

DC Current Gain hFE = 20-70 @ IC hFE = 4.0 Adc
Collector-Emitter Saturation Voltage VCE(sat) = 1.1 Vdc (Max) @ IC VCE(sat) = 4.0 Adc
Excellent Safe Operating Area
Pb-Free Packages are Available

Specifications

Description TIP3055
Compliance Pb-free
Polarity NPN
Type General Purpose
VCE(sat) Max (V) 3
IC Cont. (A) 15
VCEO Min (V) 60
VCBO (V) 100
VEBO (V) 7
VBE(sat) (V) -
VBE(on) (V) 1.8
hFE Min 20
hFE Max 70
fT Min (MHz) 2.5
PTM Max (W) 80
Package Type TO-247

Alternative Descriptions

Transistor: NPN | Transfer Multisort Elektronik
onsemi Power Transistor, NPN, 60V, TO-247 | Distrelec
ON Semiconductor, TIP3055G | RS
Trans GP BJT NPN 60V 15A 3-Pin SOT-93 Rail | EBV Elektronik
Bipolar Transistor, Npn, -60V, To-247 | Newark Electronics
TIP Series NPN 90 W 60 V 1.5 A Flange Mount Power Transistor - TO-247-3 | Future Electronics
TRANSISTOR, BIPOL, NPN, 60V, TO-247-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TIP3055G?

Additional datasheets, footprints and schematics for TIP3055G are listed on our Part Details page. You can also find images and similar parts to TIP3055G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TIP3055G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP3055G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TIP3055G fall under?

The TIP3055G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to TIP3055G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TIP3055G you can contact the distributor directly for product support, shipping queries etc.

Is the TIP3055G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for TIP3055G have stock available?

Authorised distributors including Transfer Multisort Elektronik, Jameco Electronics, Distrelec, RS and EBV Elektronik have stock available or on a lead time for TIP3055G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TIP3055G often in real-time on the comparison pages.

What if I can't find stock of TIP3055G?

You can fill out our help required form which you can use to request a quote for TIP3055G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay