Status: | Active |
---|---|
Series: | TIP3055 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
480
in stock
|
Buy Now | |
element14
from US$0.65
|
4,651
in stock
|
Buy Now | |
Farnell
from US$0.75
|
4,651
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,109
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
1,069
in stock
|
Buy Now | |
Schukat Electronic
from US$0.53
|
600
in stock
|
Buy Now | |
Micros
from US$0.39
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
50
in stock
|
Buy Now | |
RS Americas
from US$1.48
|
3
in stock
|
Buy Now | |
Avnet Silica
-
|
4,260
in stock
|
Buy Now | |
EBV Elektronik
-
|
630
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now |
Low collector-emitter saturation voltage |
Complementary NPN - PNP transistors |
TIP3055 Series PNP 60 V 15 A Complementary Power Transistor - TO-247 | Future Electronics |
Bipolar (Bjt) Single Transistor, Npn, 70 V, 90 W, 15 A, 70 Rohs Compliant: Yes |Stmicroelectronics TIP3055 | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
NPN 60V 15A 90W B:20-70 TO247 | Schukat Electronic |
NPN power transistor,TIP3055 15A TO-247 | RS |
TIP3055 60V NPN High Voltage Transistor TO247 Case | Rapid Electronics |
Transistor GP BJT NPN 70V 15A 3-Pin TO-247 Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | TIP3055 |
RoHS: | Compliant |
DC Current Gain hFE = 20-70 @ IC hFE = 4.0 Adc |
Collector-Emitter Saturation Voltage VCE(sat) = 1.1 Vdc (Max) @ IC VCE(sat) = 4.0 Adc |
Excellent Safe Operating Area |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 2.5MHz |
Power Dissipation Pd | 90W |
DC Collector Current | 15A |
DC Current Gain hFE | 20hFE |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1.1V |
Continuous Collector Current Ic Max | 15A |
Current Ic Continuous a Max | 15A |
Current Ic hFE | 4A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 2.5MHz |
Gain Bandwidth ft Typ | 2.5MHz |
Hfe Min | 20 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 90W |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
DC Collector Current | 15A |
Power Dissipation Pd | 90W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
DC Current Gain hFE | 20hFE |
RoHS Compliant | Yes |
TRANSISTOR, NPN, TO-247 | element14 |
Where can I find additional details, specifications and documents for a TIP3055?
Additional datasheets, footprints and schematics for TIP3055 are listed on our Part Details page. You can also find images and similar parts to TIP3055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP3055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP3055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP3055 fall under?
The TIP3055 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP3055 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP3055 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP3055 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP3055 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for TIP3055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP3055 often in real-time on the comparison pages.
What if I can't find stock of TIP3055?
You can fill out our help required form which you can use to request a quote for TIP3055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.