Status: | Active |
---|---|
Series: | TIP29C |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
380
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These Devices are Pb-Free and are RoHS Compliant |
Description | TIP29C |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 1 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.3 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 30 |
Package Type | TO-220-3 |
NPN Power Transistor 100V 1A 80W TO220 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
1.0 A, 100 V Npn Bipolar Power Transistor/Tube Rohs Compliant: Yes |Onsemi TIP29CG | Newark Electronics |
TIP Series 100 V 1 A NPN Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Transistor GP BJT NPN 100V 1A 3-Pin TO-220AB Rail | Avnet America |
Transistor, Bipolar, Si, NPN, Power, VCEO 100VDC, IC 1A, PD 30W, TO-220AB, VCBO 100VDC | ON Semiconductor TIP29CG | RS Americas |
TRANS, BIPOL, NPN, 100V, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a TIP29CG?
Additional datasheets, footprints and schematics for TIP29CG are listed on our Part Details page. You can also find images and similar parts to TIP29CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP29CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP29CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP29CG fall under?
The TIP29CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP29CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP29CG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP29CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP29CG have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TIP29CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP29CG often in real-time on the comparison pages.
What if I can't find stock of TIP29CG?
You can fill out our help required form which you can use to request a quote for TIP29CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.