Status: | Active |
---|---|
Series: | TIP29B |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
328
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
650
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
650
in stock
|
Buy Now | |
element14
from US$0.45
|
328
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
69
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These Devices are Pb−Free and are RoHS Compliant |
Description | TIP29B |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 1 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.3 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 30 |
Package Type | TO-220-3 |
Bipolar Transistor, Npn, 80V To-220 | Newark Electronics |
Transistor GP BJT NPN 80V 1A 3-Pin TO-220 Rail | Avnet America |
TRANSISTOR, NPN, 80V, 1A, TO-220 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
TIP Series 80 V 1 A NPN Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a TIP29BG?
Additional datasheets, footprints and schematics for TIP29BG are listed on our Part Details page. You can also find images and similar parts to TIP29BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP29BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP29BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP29BG fall under?
The TIP29BG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP29BG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP29BG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP29BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP29BG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TIP29BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP29BG often in real-time on the comparison pages.
What if I can't find stock of TIP29BG?
You can fill out our help required form which you can use to request a quote for TIP29BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.