Status: | Active |
---|---|
Series: | TIP2955 |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
514
in stock
|
Buy Now | |
element14
from US$1.12
|
514
in stock
|
Buy Now | |
Farnell
from US$1.08
|
514
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
90
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
20
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Current Gain hFE = 20-70 @ IC hFE = 4.0 Adc |
Collector-Emitter Saturation Voltage VCE(sat) = 1.1 Vdc (Max) @ IC VCE(sat) = 4.0 Adc |
Excellent Safe Operating Area |
Pb-Free Packages are Available |
Description | TIP2955 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 3 |
IC Cont. (A) | 15 |
VCEO Min (V) | 60 |
VCBO (V) | 100 |
VEBO (V) | 7 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 20 |
hFE Max | 70 |
fT Min (MHz) | 2.5 |
PTM Max (W) | 80 |
Package Type | TO-247 |
Transistor, Bipol, Pnp, 60V, To-247-3 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, 60V, TO-247-3 | element14 |
TIP Series 60 V 1.5 A SMT PNP Complementary Silicon Power Transistor - TO-247 | Future Electronics |
Transistor GP BJT PNP 60V 15A 3-Pin SOT-93 Rail | Avnet America |
ON Semiconductor, TIP2955G | RS |
Where can I find additional details, specifications and documents for a TIP2955G?
Additional datasheets, footprints and schematics for TIP2955G are listed on our Part Details page. You can also find images and similar parts to TIP2955G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP2955G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP2955G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP2955G fall under?
The TIP2955G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP2955G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP2955G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP2955G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP2955G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TIP2955G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP2955G often in real-time on the comparison pages.
What if I can't find stock of TIP2955G?
You can fill out our help required form which you can use to request a quote for TIP2955G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.