Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
Transition Frequency ft | - |
Power Dissipation Pd | 80W |
DC Collector Current | 7A |
DC Current Gain hFE | 150hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Current Ib | 1.5A |
Current Ic Continuous a Max | 7A |
Current Ic hFE | 7A |
Hfe Min | 15 |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Peak Current Icm | 10A |
Termination Type | Through Hole |
Transistor Type | Darlington |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor: NPN | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
DC Collector Current | 7A |
Power Dissipation Pd | 80W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, BIPOLAR, NPN/400V/7A, TO-220 | element14 |
Transistor, Bipolar, Npn/400V/7A, To-220 Rohs Compliant: Yes |Multicomp Pro TIP152. | Newark Electronics |
Where can I find additional details, specifications and documents for a TIP152?
Additional datasheets, footprints and schematics for TIP152 are listed on our Part Details page. You can also find images and similar parts to TIP152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP152 fall under?
The TIP152 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP152 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP152 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIP152 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TIP152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP152 often in real-time on the comparison pages.
What if I can't find stock of TIP152?
You can fill out our help required form which you can use to request a quote for TIP152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.