Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
Transition Frequency ft | - |
Power Dissipation Pd | 80W |
DC Collector Current | 7A |
DC Current Gain hFE | 150hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Continuous Collector Current Ic Max | 7A |
Current Ib | 1.5A |
Current Ic @ Vce Sat | 5A |
Current Ic Continuous a Max | 5A |
Current Ic hFE | 7A |
Hfe Min | 15 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Pin Configuration | B(1) C(2+case) E(3) |
Power Dissipation Ptot Max | 80W |
Pulsed Current Icm | 10A |
Termination Type | Through Hole |
Transistor Type | Darlington |
Turn Off Time | 1.6µs |
Turn On Time | 180ns |
Voltage Vcbo | 300V |
Voltage Vces | 2V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor: NPN | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
DC Collector Current | 7A |
Power Dissipation Pd | 80W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Bipolar Transistor, Npn, 300V, To-220 | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Where can I find additional details, specifications and documents for a TIP150?
Additional datasheets, footprints and schematics for TIP150 are listed on our Part Details page. You can also find images and similar parts to TIP150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP150 fall under?
The TIP150 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP150 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP150 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIP150 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TIP150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP150 often in real-time on the comparison pages.
What if I can't find stock of TIP150?
You can fill out our help required form which you can use to request a quote for TIP150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.