Status: | Active |
---|---|
Series: | TIP147T |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
746
in stock
|
Buy Now | |
Distrelec
from US$1.85
|
40
in stock
|
Buy Now | |
Avnet Silica
-
|
1,450
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
element14
from US$1.46
|
-
|
Buy Now | |
Farnell
from US$0.90
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Monolithic Darlington configuration |
Integrated antiparallel collector-emitter diode |
ST Darlington Transistor, TO-220AB, PNP, 100V | Distrelec |
Transistor Darlington PNP 100V 10A 3-Pin TO-220 Tube | Avnet Silica |
Trans Darlington PNP 100V 10A TO220 | RS |
TIP147 Series PNP 100 V 10 A Complementary Power Darlington Transistor -TO-220-3 | Future Electronics |
DARLINGTON TRANSISTOR, PNP, TO-220 | element14 |
Darlington Transistor, Pnp, 100V, 10A, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a TIP147T?
Additional datasheets, footprints and schematics for TIP147T are listed on our Part Details page. You can also find images and similar parts to TIP147T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP147T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP147T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP147T fall under?
The TIP147T is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to TIP147T when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP147T you can contact the distributor directly for product support, shipping queries etc.
Is the TIP147T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP147T have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Avnet Silica, RS and Future Electronics have stock available or on a lead time for TIP147T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP147T often in real-time on the comparison pages.
What if I can't find stock of TIP147T?
You can fill out our help required form which you can use to request a quote for TIP147T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.