Status: | Active |
---|---|
Series: | TIP147 |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
1,625
in stock
|
Buy Now | |
element14
from US$0.76
|
1,625
in stock
|
Buy Now | |
Farnell
from US$0.78
|
1,625
in stock
|
Buy Now | |
Schukat Electronic
from US$0.87
|
990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
338
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
172
in stock
|
Buy Now | |
Micros
from US$0.87
|
120
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
330
in stock
|
Buy Now | |
EBV Elektronik
-
|
210
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now |
Monolithic Darlington configuration |
Integrated antiparallel collector-emitter diode |
Transistor, Pnp, 100V, 10A, To247 | Newark Electronics |
TRANSISTOR, PNP, 100V, 10A, TO247 | element14 |
PNP-Darl 100V 10A 125W TO247 | Schukat Electronic |
Transistor: PNP | Transfer Multisort Elektronik |
TIP147 Series PNP 100 V 10 A Complementary Power Darlington Transistor -TO-247-3 | Future Electronics |
TIP147 Darlington PNP 100V 10A TO247 ST | Rapid Electronics |
Trans Darlington PNP 100V 20A TO247 | RS |
darl.PNP 10A 100V 125W | Micros |
ST Darlington Transistor, TO-247, PNP, 100V | Distrelec |
Transistor Darlington PNP 100V 10A 3-Pin TO-247 Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | TIP147 |
RoHS: | Compliant |
High DC Current Gain Min hFE = 1000 @ IC = 5 A, VCE = 4 V |
Collector-Emitter Sustaining Voltage @ 30 mA VCEO(sus) = 60 Vdc (Min) TIP140, TIP145 VCEO(sus) = 80 Vdc (Min) TIP141, TIP146 VCEO(sus) = 100 Vdc (Min) TIP142, TIP147 |
Monolithic Construction with Built-In Base-Emitter Shunt Resistor |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | - |
Power Dissipation Pd | 125W |
DC Collector Current | -10A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 10A |
Collector Emitter Saturation Voltage Vce(on) | -2V |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 5A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 125W |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a TIP147?
Additional datasheets, footprints and schematics for TIP147 are listed on our Part Details page. You can also find images and similar parts to TIP147 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP147 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP147 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP147 fall under?
The TIP147 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to TIP147 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP147 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP147 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP147 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for TIP147.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP147 often in real-time on the comparison pages.
What if I can't find stock of TIP147?
You can fill out our help required form which you can use to request a quote for TIP147 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.