Status: | Active |
---|---|
Series: | TIP142T |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
1,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
888
in stock
|
Buy Now | |
Distrelec
from US$0.96
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now | |
Farnell
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Monolithic Darlington configuration |
Integrated antiparallel collector-emitter diode |
TIP142 Series 100 V 10 A NPN Epitaxial Silicon Darlington Transistor - TO-220-3 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
ST Darlington Transistor, TO-220AB, NPN, 100V | Distrelec |
Trans Darlington NPN 100V 10A TO220 | RS |
Transistor Darlington NPN 100V 10A 3-Pin TO-220 Tube | Avnet America |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 80W |
DC Collector Current | 10A |
DC Current Gain hFE | 500hFE |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Darlington Transistor, Npn, 100V, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a TIP142T?
Additional datasheets, footprints and schematics for TIP142T are listed on our Part Details page. You can also find images and similar parts to TIP142T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP142T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP142T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP142T fall under?
The TIP142T is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to TIP142T when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP142T you can contact the distributor directly for product support, shipping queries etc.
Is the TIP142T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP142T have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Distrelec, RS and Newark Electronics have stock available or on a lead time for TIP142T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP142T often in real-time on the comparison pages.
What if I can't find stock of TIP142T?
You can fill out our help required form which you can use to request a quote for TIP142T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.