Status: | Active |
---|---|
Series: | TIP142 |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
18
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
30
in stock
|
Buy Now | |
EBV Elektronik
-
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$1.74
|
-
|
Buy Now | |
element14
from US$1.00
|
-
|
Buy Now | |
Avnet Asia
from US$0.89
|
-
|
Buy Now | |
Schukat Electronic
from US$1.22
|
-
|
Buy Now | |
Distrelec
from US$2.07
|
-
|
Buy Now | |
Farnell
from US$0.96
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain Min hFE = 1000 @ IC = 5 A, VCE = 4 V |
Collector-Emitter Sustaining Voltage @ 30 mA VCEO(sus) = 60 Vdc (Min) TIP140, TIP145 VCEO(sus) = 80 Vdc (Min) TIP141, TIP146 VCEO(sus) = 100 Vdc (Min) TIP142, TIP147 |
Monolithic Construction with Built-In Base-Emitter Shunt Resistor |
Pb-Free Packages are Available |
Description | TIP142 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 10 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 0.5 |
hFE Max (k) | - |
fT Min (MHz) | 4 |
Package Type | TO-247 |
TIP Series 100 V 10 A NPN Darlington Complementary Silicon Transistor - TO-247 | Future Electronics |
Darlington NPN 100V 10A 125W TO247 | RS |
Transistor Darlington NPN 100V 10A 3-Pin TO-247 Rail | EBV Elektronik |
Bip T0247 Npn 10A 100V Rohs Compliant: Yes |Onsemi TIP142G | Newark Electronics |
ON Semi NPN Darlington Transistor 10 A 100 V HFE:500 4-Pin TO-247 | ON Semiconductor TIP142G | RS Americas |
TRANSISTOR, BIPOL, NPN, 100V, TO-247-3 | element14 |
NPN-Darl 100V 10A 125W TO218 | Schukat Electronic |
onsemi Darlington Transistor, NPN, 100V, TO-247 | Distrelec |
Where can I find additional details, specifications and documents for a TIP142G?
Additional datasheets, footprints and schematics for TIP142G are listed on our Part Details page. You can also find images and similar parts to TIP142G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP142G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP142G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP142G fall under?
The TIP142G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP142G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP142G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP142G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP142G have stock available?
Authorised distributors including Future Electronics, RS, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for TIP142G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP142G often in real-time on the comparison pages.
What if I can't find stock of TIP142G?
You can fill out our help required form which you can use to request a quote for TIP142G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.