Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | - |
Power Dissipation Pd | 65W |
DC Collector Current | -5A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor, Fairchild, TIP126TU | RS |
TRANSISTOR, 80V, 5A, TO-220 | element14 |
Transistor, Darlington, -80V, To-220-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TIP126TU?
Additional datasheets, footprints and schematics for TIP126TU are listed on our Part Details page. You can also find images and similar parts to TIP126TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP126TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP126TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP126TU fall under?
The TIP126TU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP126TU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP126TU you can contact the distributor directly for product support, shipping queries etc.
Is the TIP126TU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIP126TU have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TIP126TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP126TU often in real-time on the comparison pages.
What if I can't find stock of TIP126TU?
You can fill out our help required form which you can use to request a quote for TIP126TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.