Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 65W |
DC Collector Current | 5A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Transistor Polarity:Npn | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 100V, TO-220AB-3 | Farnell |
Where can I find additional details, specifications and documents for a TIP122TU?
Additional datasheets, footprints and schematics for TIP122TU are listed on our Part Details page. You can also find images and similar parts to TIP122TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP122TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP122TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP122TU fall under?
The TIP122TU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP122TU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP122TU you can contact the distributor directly for product support, shipping queries etc.
Is the TIP122TU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIP122TU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TIP122TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP122TU often in real-time on the comparison pages.
What if I can't find stock of TIP122TU?
You can fill out our help required form which you can use to request a quote for TIP122TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.