Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
1,950
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
21,145
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
13,350
in stock
|
Buy Now | |
element14
from US$0.39
|
8,518
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
7,928
in stock
|
Buy Now | |
Farnell
from US$0.29
|
7,928
in stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
2,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
2,834
in stock
|
Buy Now | |
Micros
from US$0.16
|
736
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
685
in stock
|
Buy Now | |
Jameco Electronics
from US$0.39
|
585
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
358
in stock
|
Buy Now | |
EBV Elektronik
-
|
53,850
in stock
|
Buy Now | |
Avnet Silica
-
|
350
in stock
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ) @ IC = 4.0 Adc |
Collector-Emitter Sustaining Voltage @ 100 mA VCEO(sus) = 60 Vdc (Min) TIP120, TIP125 VCEO(sus) = 80 Vdc (Min) TIP121, TIP126 VCEO(sus) = 100 Vdc (Min) TIP122, TIP127 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC= 3.0 Adc = 4.0 Vdc (Max) @ IC= 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Status: | Active |
---|---|
Series: | TIP122 |
RoHS: | Compliant |
Low collector-emitter saturation voltage |
Complementary NPN - PNP transistors |
Transistor Darlington NPN 100V 5A 3-Pin TO-220 Tube | Avnet America |
TIP122 Series NPN 100 V 5 A Complementary Power Darlington Transistor TO-220-3 | Future Electronics |
Transistor, Npn, 100V, To-220 | Newark Electronics |
TRANSISTOR, NPN, 100V, TO-220 | Farnell |
NPN-Darl 100V 5A 65W TO220 | Schukat Electronic |
Transistor: NPN | Transfer Multisort Elektronik |
Trans Darlington NPN 100V 8A TO220 | RS |
ST TIP122 Darlington NPN 100V 5A TO220 | Rapid Electronics |
ST Darlington Transistor, TO-220AB, NPN, 100V | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 65W |
DC Collector Current | 5A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 5A |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Continuous Collector Current Ic Max | 5A |
Current Ic Continuous a Max | 5A |
Current Ic hFE | 3A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 65W |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
DC Collector Current | 5A |
Power Dissipation Pd | 65W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Where can I find additional details, specifications and documents for a TIP122?
Additional datasheets, footprints and schematics for TIP122 are listed on our Part Details page. You can also find images and similar parts to TIP122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP122 fall under?
The TIP122 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP122 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP122 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP122 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP122 have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for TIP122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP122 often in real-time on the comparison pages.
What if I can't find stock of TIP122?
You can fill out our help required form which you can use to request a quote for TIP122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.