Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
4,591
in stock
|
Buy Now | |
element14
from US$0.25
|
4,591
in stock
|
Buy Now | |
Farnell
from US$0.24
|
4,591
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
2,069
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
1,250
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
1,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
484
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
83
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ) @ IC = 4.0 Adc |
Collector-Emitter Sustaining Voltage @ 100 mA VCEO(sus) = 60 Vdc (Min) TIP120, TIP125 VCEO(sus) = 80 Vdc (Min) TIP121, TIP126 VCEO(sus) = 100 Vdc (Min) TIP122, TIP127 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC= 3.0 Adc = 4.0 Vdc (Max) @ IC= 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Transistor Darlington NPN 80V 5A 3-Pin TO-220AB Bulk | EBV Elektronik |
Status: | Active |
---|---|
Series: | TIP121 |
RoHS: | Compliant |
Low collector-emitter saturation voltage |
Complementary NPN - PNP transistors |
Transistor, Darlington, 80V, 5A, To-220 | Newark Electronics |
TRANSISTOR, DARLINGTON, 80V, 5A, TO-220 | element14 |
TRANSISTOR, DARLINGTON, 80V, 5A, TO-220 | Farnell |
ST TIP121 65W 5A 80V TO220 NPN Darlington Transistor | Rapid Electronics |
TIP121 Series 80 V 5 A NPN Complementary Power Darlington Transistor TO-220-3 | Future Electronics |
NPN-Darl 80V 5A 65W TO220 | Schukat Electronic |
Trans Darlington NPN 80V 5A TO220 | RS |
ST Darlington Transistor, TO-220AB, NPN, 80V | Distrelec |
Transistor Darlington NPN 80V 5A 3-Pin TO-220 Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 65W |
DC Collector Current | 5A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 5A |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Continuous Collector Current Ic Max | 5A |
Current Ic Continuous a Max | 5A |
Current Ic hFE | 3A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 65W |
Transistor Type | Darlington |
Voltage Vcbo | 80V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Power Dissipation Pd | 65W |
DC Collector Current | 5A |
DC Current Gain hFE | 1000hFE |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TIP121?
Additional datasheets, footprints and schematics for TIP121 are listed on our Part Details page. You can also find images and similar parts to TIP121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP121 fall under?
The TIP121 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP121 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP121 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP121 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP121 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Future Electronics have stock available or on a lead time for TIP121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP121 often in real-time on the comparison pages.
What if I can't find stock of TIP121?
You can fill out our help required form which you can use to request a quote for TIP121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.