Status: | Active |
---|---|
Series: | TIP120 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
5,615
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
649
in stock
|
Buy Now | |
Micros
from US$0.31
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
146
in stock
|
Buy Now | |
Avnet Silica
-
|
3,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$1.51
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ) @ IC = 4.0 Adc |
Collector-Emitter Sustaining Voltage @ 100 mA VCEO(sus) = 60 Vdc (Min) TIP120, TIP125 VCEO(sus) = 80 Vdc (Min) TIP121, TIP126 VCEO(sus) = 100 Vdc (Min) TIP122, TIP127 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC= 3.0 Adc = 4.0 Vdc (Max) @ IC= 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | TIP120 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 5 |
V(BR)CEO Min (V) | 60 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | - |
fT Min (MHz) | 4 |
Package Type | TO-220-3 |
TIP Series 60 V 5 A NPN Medium Power Darlington Silicon Transistor - TO-220AB | Future Electronics |
Darlington NPN 60V 5A 65W TO220AB | RS |
Transistor Darlington NPN 60V 5A 3-Pin TO-220AB Rail | Avnet America |
NPN Darl. 5A 60V 2W | Micros |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Transistor, Npn, 60V To-220 | Newark Electronics |
ON Semi NPN Darlington Transistor 8 A 60 V HFE:1000 3-Pin TO-220 | ON Semiconductor TIP120G | RS Americas |
TRANSISTOR, BIPOL, NPN, 60V | element14 |
onsemi Darlington Transistor, NPN, 60V, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a TIP120G?
Additional datasheets, footprints and schematics for TIP120G are listed on our Part Details page. You can also find images and similar parts to TIP120G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP120G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP120G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP120G fall under?
The TIP120G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP120G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP120G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP120G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP120G have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Micros and Transfer Multisort Elektronik have stock available or on a lead time for TIP120G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP120G often in real-time on the comparison pages.
What if I can't find stock of TIP120G?
You can fill out our help required form which you can use to request a quote for TIP120G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.