Status: | Unknown |
---|---|
Series: | TIP110 |
RoHS: | Compliant |
High DC Current Gain - hFE = 2500 (typ) @ IC = 1.0 Adc |
Collector-Emitter Sustaining Voltage @ 30 mA VCEO(sus) = 60 Vdc (Min) TIP110, TIP115 VCEO(sus) = 80 Vdc (Min) TIP111, TIP116 VCEO(sus) = 100 Vdc (Min) TIP112, TIP117 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.5 Vdc (Max) @ IC= 2.0 Adc = 4.0 Vdc (Max) @ IC= 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Compliance |
---|
TIP116, SINGLE BIPOLAR TRANSISTORS | Farnell |
Tip116, Single Bipolar Transistors |Onsemi TIP116 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | - |
Power Dissipation Pd | 50W |
DC Collector Current | -4A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 120°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +120°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a TIP116?
Additional datasheets, footprints and schematics for TIP116 are listed on our Part Details page. You can also find images and similar parts to TIP116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP116 fall under?
The TIP116 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP116 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP116 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP116 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for TIP116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP116 often in real-time on the comparison pages.
What if I can't find stock of TIP116?
You can fill out our help required form which you can use to request a quote for TIP116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.