Status: | Active |
---|---|
Series: | TIP115 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.27
|
No stock
|
Buy Now | |
Farnell
from US$0.44
|
5,831
in stock
|
Buy Now | |
element14
from US$0.32
|
3,090
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
534
in stock
|
Buy Now | |
RS
from US$0.42
|
105
in stock
|
Buy Now | |
Avnet Silica
-
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
STMicroelectronics PREFERRED SALESTYPES |
MONOLITHIC DARLINGTON CONFIGURATION |
COMPLEMENTARY PNP - NPN DEVICES |
INTEGRATED ANTIPARALLEL COLLECTOR-EMITTER DIODE |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar (Bjt) Single Transistor, Darlington, Pnp, -60 V, 2 W, 5 A, 1000 Rohs Compliant: Yes |Stmicroelectronics TIP115 | Newark Electronics |
Trans Darlington PNP 60V 2A TO220 | RS |
Transistor Darlington PNP 60V 2A 3-Pin TO-220 Tube | Avnet Silica |
TIP115 Series PNP 60 V 2 A Complementary Power Darlington Transistor - TO-220-3 | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | - |
Power Dissipation Pd | 50W |
DC Collector Current | -2A |
DC Current Gain hFE | 1000hFE |
No. of Pins | 3Pins |
TIP115, SINGLE BIPOLAR TRANSISTORS | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | - |
Power Dissipation Pd | 50W |
DC Collector Current | -2A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 2A |
Collector Emitter Saturation Voltage Vce(on) | -2.5V |
Continuous Collector Current Ic Max | 2A |
Current Ic Continuous a Max | 2A |
Current Ic hFE | 1A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 50W |
Transistor Type | Darlington |
Voltage Vcbo | 60V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
DC Collector Current | -2A |
Power Dissipation Pd | 50W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Where can I find additional details, specifications and documents for a TIP115?
Additional datasheets, footprints and schematics for TIP115 are listed on our Part Details page. You can also find images and similar parts to TIP115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP115 fall under?
The TIP115 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to TIP115 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP115 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP115 have stock available?
Authorised distributors including Farnell, element14, Transfer Multisort Elektronik, Newark Electronics and RS have stock available or on a lead time for TIP115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP115 often in real-time on the comparison pages.
What if I can't find stock of TIP115?
You can fill out our help required form which you can use to request a quote for TIP115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.