Status: | Active |
---|---|
Series: | TIP110 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Avnet America
from US$0.36
|
336
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
307
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ) @ IC = 1.0 Adc |
Collector-Emitter Sustaining Voltage @ 30 mA VCEO(sus) = 60 Vdc (Min) TIP110, TIP115 VCEO(sus) = 80 Vdc (Min) TIP111, TIP116 VCEO(sus) = 100 Vdc (Min) TIP112, TIP117 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.5 Vdc (Max) @ IC= 2.0 Adc = 4.0 Vdc (Max) @ IC= 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | TIP110, NPN , 2.0 A, 100 V |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 2 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2.5 |
hFE Min (k) | 0.5 |
hFE Max (k) | - |
fT Min (MHz) | 25 |
Package Type | TO-220-3 |
Transistor Darlington NPN 100V 2A 3-Pin TO-220AB Rail | Avnet America |
Bipolar Transistor, Npn, 100V, To-220 | Newark Electronics |
TIP Series 100 V 2 A NPN Medium Power Darlington Silicon Transistor TO-220AB | Future Electronics |
TRANSISTOR, NPN, 100V, 2A, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a TIP112G?
Additional datasheets, footprints and schematics for TIP112G are listed on our Part Details page. You can also find images and similar parts to TIP112G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP112G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP112G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP112G fall under?
The TIP112G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP112G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP112G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP112G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP112G have stock available?
Authorised distributors including Avnet America, Chip One Stop, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for TIP112G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP112G often in real-time on the comparison pages.
What if I can't find stock of TIP112G?
You can fill out our help required form which you can use to request a quote for TIP112G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.