Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | 4MHz |
Power Dissipation Pd | 80W |
DC Collector Current | -8A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
TRANSISTOR, PNP, -80V, -8A, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a TIP106G?
Additional datasheets, footprints and schematics for TIP106G are listed on our Part Details page. You can also find images and similar parts to TIP106G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP106G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP106G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP106G fall under?
The TIP106G is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP106G when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP106G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP106G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIP106G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TIP106G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP106G often in real-time on the comparison pages.
What if I can't find stock of TIP106G?
You can fill out our help required form which you can use to request a quote for TIP106G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.