Status: | Active |
---|---|
Series: | TIP105 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
500
in stock
|
Buy Now | |
Farnell
from US$0.80
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
2,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
STMicroelectronics PREFERRED SALESTYPE |
hFE CLASSIFICATION |
INTEGRATED ANTIPARALLEL COLLECTOR-EMITTER DIODE |
TIP105 Series PNP 60 V 8 A Silicon Power Darlington Transistor - TO-220-3 | Future Electronics |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics TIP105 | Newark Electronics |
Transistor Darlington PNP 60V 8A 3-Pin TO-220 Tube | Avnet America |
Trans Darlington PNP 60V 8A TO220 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a TIP105?
Additional datasheets, footprints and schematics for TIP105 are listed on our Part Details page. You can also find images and similar parts to TIP105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP105 fall under?
The TIP105 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to TIP105 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP105 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP105 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP105 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and Farnell have stock available or on a lead time for TIP105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP105 often in real-time on the comparison pages.
What if I can't find stock of TIP105?
You can fill out our help required form which you can use to request a quote for TIP105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.