Status: | Active |
---|---|
Series: | TIP102 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
318
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
4,145
in stock
|
Buy Now | |
element14
from US$0.66
|
4,145
in stock
|
Buy Now | |
Farnell
from US$0.63
|
4,145
in stock
|
Buy Now | |
Avnet Silica
-
|
650
in stock
|
Buy Now | |
EBV Elektronik
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ) @ IC = 4.0 mAdc |
Collector-Emitter Sustaining Voltage--@ 30 mAdc VCEO(sus) = 60 Vdc (Min)-TIP100, TIP105 VCEO(sus) = 80 Vdc (Min)-TIP101, TIP106 VCEO(sus) = 100 Vdc (Min)-TIP102, TIP107 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC= 3.0 Adc VCE(sat)= 2.5 Vdc (Max) @ IC= 8.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
TO-220 AB Compact Package |
Pb-Free Packages are Available |
Description | TIP102 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 8 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | 20 |
fT Min (MHz) | 4 |
Package Type | TO-220-3 |
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 2 W, 8 A, 20 Rohs Compliant: Yes |Onsemi TIP102G | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Trans Darlington NPN 100V 8A TO220AB | RS |
Transistor Darlington NPN 100V 8A 3-Pin TO-220AB Rail | Avnet Silica |
TIP Series 100 V 8 A NPN Medium Power Darlington Silicon Transistor TO-220AB | Future Electronics |
ON Semi TIP102G NPN Darlington Transistor, 8 A 100 V HFE:200, 3-Pin TO-220AB | ON Semiconductor TIP102G | RS Americas |
Where can I find additional details, specifications and documents for a TIP102G?
Additional datasheets, footprints and schematics for TIP102G are listed on our Part Details page. You can also find images and similar parts to TIP102G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP102G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP102G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP102G fall under?
The TIP102G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP102G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP102G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP102G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP102G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for TIP102G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP102G often in real-time on the comparison pages.
What if I can't find stock of TIP102G?
You can fill out our help required form which you can use to request a quote for TIP102G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.