Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | 3 Wire |
---|---|
Interface Applications | Factory Automation Process Automation IO-Link Sensor and Actuator |
Supply Voltage Min | 7V |
Supply Voltage Max | 36V |
Interface Case Style | VSON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
IO-Link device transceiver with integrated surge protection | Texas Instruments |
Io-Link Transceiver, 36V, Vson-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TIOL111DMWT?
Additional datasheets, footprints and schematics for TIOL111DMWT are listed on our Part Details page. You can also find images and similar parts to TIOL111DMWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIOL111DMWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIOL111DMWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIOL111DMWT fall under?
The TIOL111DMWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TIOL111DMWT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIOL111DMWT you can contact the distributor directly for product support, shipping queries etc.
Is the TIOL111DMWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIOL111DMWT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TIOL111DMWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIOL111DMWT often in real-time on the comparison pages.
What if I can't find stock of TIOL111DMWT?
You can fill out our help required form which you can use to request a quote for TIOL111DMWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.