Status: | Active |
---|---|
Series: | TIL117M |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,675
in stock
|
Buy Now | |
element14
from US$0.21
|
2,505
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,890
in stock
|
Buy Now | |
Farnell
from US$0.20
|
615
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
96
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UL recognized (File #E90700) |
VDE recognized (File #94766); (File #102497 for white package) |
Add option V for white package (e.g., TIL111VM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | TIL117M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 50 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
VISO (Min) (V) | 5300 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
OPTOCOUPLER, PHOTOTRANS. | element14 |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
IC, Fairchild, TIL117M | RS |
TIL117M Series 30 V 7500 V Through Hole Phototransistor Optocoupler - DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a TIL117M?
Additional datasheets, footprints and schematics for TIL117M are listed on our Part Details page. You can also find images and similar parts to TIL117M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIL117M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIL117M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIL117M fall under?
The TIL117M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TIL117M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIL117M you can contact the distributor directly for product support, shipping queries etc.
Is the TIL117M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIL117M have stock available?
Authorised distributors including element14, Newark Electronics, RS, Farnell and Chip One Stop have stock available or on a lead time for TIL117M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIL117M often in real-time on the comparison pages.
What if I can't find stock of TIL117M?
You can fill out our help required form which you can use to request a quote for TIL117M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.