Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 240A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 3.6V |
Power Dissipation Pd | 30W |
Collector Emitter Voltage V(br)ceo | 430V |
Transistor Case Style | TO-220F |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TIG056BF-1E?
Additional datasheets, footprints and schematics for TIG056BF-1E are listed on our Part Details page. You can also find images and similar parts to TIG056BF-1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIG056BF-1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIG056BF-1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIG056BF-1E fall under?
The TIG056BF-1E is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIG056BF-1E when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIG056BF-1E you can contact the distributor directly for product support, shipping queries etc.
Is the TIG056BF-1E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIG056BF-1E have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for TIG056BF-1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIG056BF-1E often in real-time on the comparison pages.
What if I can't find stock of TIG056BF-1E?
You can fill out our help required form which you can use to request a quote for TIG056BF-1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.