Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | SPI |
---|---|
Interface Applications | Signal Measurement PLC DCS and PAC Instrumentation |
Supply Voltage Min | 6.5V |
Supply Voltage Max | 18V |
Interface Case Style | HTSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
24-input sensor monitor with integrated 1:1 (SPST), 10-channel ADC & SPI | Texas Instruments |
Where can I find additional details, specifications and documents for a TIC12400DCPR?
Additional datasheets, footprints and schematics for TIC12400DCPR are listed on our Part Details page. You can also find images and similar parts to TIC12400DCPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIC12400DCPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIC12400DCPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIC12400DCPR fall under?
The TIC12400DCPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TIC12400DCPR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIC12400DCPR you can contact the distributor directly for product support, shipping queries etc.
Is the TIC12400DCPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIC12400DCPR have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for TIC12400DCPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIC12400DCPR often in real-time on the comparison pages.
What if I can't find stock of TIC12400DCPR?
You can fill out our help required form which you can use to request a quote for TIC12400DCPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.