Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Propagation Delay | 5ns |
---|---|
No. of I/O's | 2I/O's |
Frequency | 125MHz |
Supply Current Max | 200mA |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Base Number | 16R6 |
Logic IC Function | High-Performance Impact-X PAL Circuit |
Logic Type | PAL |
Operating Temperature Max | 75°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +75°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a TIBPAL16R6-5CN?
Additional datasheets, footprints and schematics for TIBPAL16R6-5CN are listed on our Part Details page. You can also find images and similar parts to TIBPAL16R6-5CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIBPAL16R6-5CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIBPAL16R6-5CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIBPAL16R6-5CN fall under?
The TIBPAL16R6-5CN is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to TIBPAL16R6-5CN when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIBPAL16R6-5CN you can contact the distributor directly for product support, shipping queries etc.
Is the TIBPAL16R6-5CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIBPAL16R6-5CN have stock available?
There is no stock from authorised distributors for TIBPAL16R6-5CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIBPAL16R6-5CN often in real-time on the comparison pages.
What if I can't find stock of TIBPAL16R6-5CN?
You can fill out our help required form which you can use to request a quote for TIBPAL16R6-5CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.