Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | THVD1552 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
5V RS-485 Transceivers With ±18kV IEC ESD Protection | Texas Instruments |
Rs485 Transceiver, 50Mbps, Vssop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a THVD1552DGS?
Additional datasheets, footprints and schematics for THVD1552DGS are listed on our Part Details page. You can also find images and similar parts to THVD1552DGS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THVD1552DGS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THVD1552DGS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THVD1552DGS fall under?
The THVD1552DGS is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to THVD1552DGS when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THVD1552DGS you can contact the distributor directly for product support, shipping queries etc.
Is the THVD1552DGS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THVD1552DGS have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THVD1552DGS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THVD1552DGS often in real-time on the comparison pages.
What if I can't find stock of THVD1552DGS?
You can fill out our help required form which you can use to request a quote for THVD1552DGS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.