Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.60
|
112,164
in stock
|
Buy Now |
Resolution (Bits) | 11bit |
---|---|
Sampling Rate | 205MSPS |
Input Channel Type | Serial |
Supply Voltage Range | 3V to 3.6V |
ADC / DAC Case Style | HTQFP |
No. of Pins | 80Pins |
Data Interface | I2C |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 162mA |
Triple 10-bit all format video DAC | Texas Instruments |
Where can I find additional details, specifications and documents for a THS8200PFP?
Additional datasheets, footprints and schematics for THS8200PFP are listed on our Part Details page. You can also find images and similar parts to THS8200PFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS8200PFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS8200PFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS8200PFP fall under?
The THS8200PFP is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to THS8200PFP when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS8200PFP you can contact the distributor directly for product support, shipping queries etc.
Is the THS8200PFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS8200PFP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS8200PFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS8200PFP often in real-time on the comparison pages.
What if I can't find stock of THS8200PFP?
You can fill out our help required form which you can use to request a quote for THS8200PFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.