Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 6Amplifiers |
---|---|
Gain Bandwidth | 290MHz |
Slew Rate | 850V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 90mA |
Supply Voltage Range | 2.7V to 5V |
Amplifier Case Style | TSSOP |
No. of Pins | 20Pins |
Amplifier Output | Rail to Rail |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5V |
Base Number | 7360 |
Operating Temperature Range | -40°C to +85°C |
6-Channel Video Amplifier with 3-SD and 3-SD/ED/HD/Full-HD Filters and High Gain | Texas Instruments |
No. Of Amplifiers:6Amplifiers | Newark Electronics |
Where can I find additional details, specifications and documents for a THS7360IPW?
Additional datasheets, footprints and schematics for THS7360IPW are listed on our Part Details page. You can also find images and similar parts to THS7360IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS7360IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS7360IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS7360IPW fall under?
The THS7360IPW is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to THS7360IPW when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS7360IPW you can contact the distributor directly for product support, shipping queries etc.
Is the THS7360IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS7360IPW have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for THS7360IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS7360IPW often in real-time on the comparison pages.
What if I can't find stock of THS7360IPW?
You can fill out our help required form which you can use to request a quote for THS7360IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.