Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 3Amplifiers |
---|---|
Gain Bandwidth | 35MHz |
Slew Rate | 300V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 20Pins |
Output Current | 70mA |
Amplifier Output | Rail to Rail |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Amplifier Type | Video |
Base Number | 7353 |
I/O Type | Rail-Rail Outputs |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 85mA |
Supply Voltage Max | 5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a THS7353PWG4?
Additional datasheets, footprints and schematics for THS7353PWG4 are listed on our Part Details page. You can also find images and similar parts to THS7353PWG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS7353PWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS7353PWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS7353PWG4 fall under?
The THS7353PWG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS7353PWG4 when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS7353PWG4 you can contact the distributor directly for product support, shipping queries etc.
Is the THS7353PWG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS7353PWG4 have stock available?
There is no stock from authorised distributors for THS7353PWG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS7353PWG4 often in real-time on the comparison pages.
What if I can't find stock of THS7353PWG4?
You can fill out our help required form which you can use to request a quote for THS7353PWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.