THS7316DG4 Semiconductors - ICs by Texas Instruments

AMP VIDEO 3CH HDTV SMD SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 3Amplifiers
Gain Bandwidth 44MHz
Slew Rate -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Output Current 80mA
Supply Voltage Range 3V to 5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Amplifier Output Rail to Rail
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 3V to 5V
Amplifier Type Buffer
Base Number 7316
I/O Type Rail-Rail Outputs
Logic Function Number 7316
Op Amp Type Low Power
Operating Temperature Range -40°C to +85°C
Output Current Max 90mA
Supply Voltage Max 5V
Supply Voltage Min 3V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS7316DG4?

Additional datasheets, footprints and schematics for THS7316DG4 are listed on our Part Details page. You can also find images and similar parts to THS7316DG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS7316DG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS7316DG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS7316DG4 fall under?

The THS7316DG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.

Can I view similar or alternative parts?

You can view similar parts to THS7316DG4 when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS7316DG4 you can contact the distributor directly for product support, shipping queries etc.

Is the THS7316DG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS7316DG4 have stock available?

There is no stock from authorised distributors for THS7316DG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS7316DG4 often in real-time on the comparison pages.

What if I can't find stock of THS7316DG4?

You can fill out our help required form which you can use to request a quote for THS7316DG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay