Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3Amplifiers |
---|---|
Gain Bandwidth | 10.6MHz |
Slew Rate | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 70mA |
Supply Voltage Range | 3V to 5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 5V |
I/O Type | Rail-Rail Outputs |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
3-Channel SDTV Video Amp with 5th Order Filter and 6-dB Gain | Texas Instruments |
Ic, Low Power Amp | Newark Electronics |
Where can I find additional details, specifications and documents for a THS7314DR?
Additional datasheets, footprints and schematics for THS7314DR are listed on our Part Details page. You can also find images and similar parts to THS7314DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS7314DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS7314DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS7314DR fall under?
The THS7314DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to THS7314DR when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS7314DR you can contact the distributor directly for product support, shipping queries etc.
Is the THS7314DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS7314DR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS7314DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS7314DR often in real-time on the comparison pages.
What if I can't find stock of THS7314DR?
You can fill out our help required form which you can use to request a quote for THS7314DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.