Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3Amplifiers |
---|---|
Gain Bandwidth | 10.3MHz |
Slew Rate | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 70mA |
Supply Voltage Range | 3V to 5V |
Gain | 6dB |
3-Channel SDTV Video Amp with 5th Order Filter and 6-dB Gain | Texas Instruments |
Video Amplifier, Tri, 10.3Mhz, Soic8 | Newark Electronics |
VIDEO AMPLIFIER, TRI, 10.3MHZ, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a THS7314D?
Additional datasheets, footprints and schematics for THS7314D are listed on our Part Details page. You can also find images and similar parts to THS7314D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS7314D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS7314D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS7314D fall under?
The THS7314D is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to THS7314D when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS7314D you can contact the distributor directly for product support, shipping queries etc.
Is the THS7314D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS7314D have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS7314D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS7314D often in real-time on the comparison pages.
What if I can't find stock of THS7314D?
You can fill out our help required form which you can use to request a quote for THS7314D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.