Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.75
|
-
|
Buy Now |
Device Type | Line |
---|---|
IC Interface Type | ADSL |
Supply Voltage Min | 4V |
Supply Voltage Max | 16.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6182 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4V to 16.5V |
Termination Type | Surface Mount Device |
Low Power ADSL and PLC Line Driver | Texas Instruments |
Where can I find additional details, specifications and documents for a THS6182D.?
Additional datasheets, footprints and schematics for THS6182D. are listed on our Part Details page. You can also find images and similar parts to THS6182D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS6182D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS6182D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS6182D. fall under?
The THS6182D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to THS6182D. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS6182D. you can contact the distributor directly for product support, shipping queries etc.
Is the THS6182D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS6182D. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS6182D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS6182D. often in real-time on the comparison pages.
What if I can't find stock of THS6182D.?
You can fill out our help required form which you can use to request a quote for THS6182D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.