Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.16
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.16
|
-
|
Buy Now |
Device Type | Line |
---|---|
IC Interface Type | ADSL |
Supply Voltage Min | 5V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Bandwidth | 120MHz |
Base Number | 6042 |
Gain Bandwidth | 120MHz |
No. of Amplifiers | 2Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Slew Rate | 1400V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Termination Type | Surface Mount Device |
350-mA, +/-12V ADSL CPE and PLC Line Driver | Texas Instruments |
Where can I find additional details, specifications and documents for a THS6042ID?
Additional datasheets, footprints and schematics for THS6042ID are listed on our Part Details page. You can also find images and similar parts to THS6042ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS6042ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS6042ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS6042ID fall under?
The THS6042ID is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to THS6042ID when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS6042ID you can contact the distributor directly for product support, shipping queries etc.
Is the THS6042ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS6042ID have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS6042ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS6042ID often in real-time on the comparison pages.
What if I can't find stock of THS6042ID?
You can fill out our help required form which you can use to request a quote for THS6042ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.