Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.74
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.74
|
-
|
Buy Now |
Device Type | Differential |
---|---|
IC Interface Type | ADSL HDSL VDSL |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Driver Case Style | HTSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6022 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 250mA |
Supply Current | 10mA |
Supply Voltage Range | ± 4.5V to ± 16V |
Termination Type | Surface Mount Device |
250-mA Dual Differential DSL and PLC Line Driver | Texas Instruments |
Where can I find additional details, specifications and documents for a THS6022CPWP..?
Additional datasheets, footprints and schematics for THS6022CPWP.. are listed on our Part Details page. You can also find images and similar parts to THS6022CPWP.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS6022CPWP.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS6022CPWP.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS6022CPWP.. fall under?
The THS6022CPWP.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to THS6022CPWP.. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS6022CPWP.. you can contact the distributor directly for product support, shipping queries etc.
Is the THS6022CPWP.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS6022CPWP.. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS6022CPWP...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS6022CPWP.. often in real-time on the comparison pages.
What if I can't find stock of THS6022CPWP..?
You can fill out our help required form which you can use to request a quote for THS6022CPWP.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.