THS5641AIDWG4 Data & Signal Conversion by Texas Instruments

8BIT DAC 100MSPS SMD 5641 SOIC28

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Resolution (Bits) 8bit
Sampling Rate 100MSPS
Input Channel Type Parallel
Supply Voltage Range 3V to 5.5V
ADC / DAC Case Style SOIC
No. of Pins 28Pins
Data Interface Parallel
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 5641
Conversion Time 35ns
IC Case Style SOIC
IC Generic Number 5641
Linearity Error 0.25%
Linearity Error ADC / DAC + 0.25LSB
Linearity Error ADC / DAC - 0.25LSB
Logic Function Number 5641
No. of Bits 8bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Output Type Current
Power Dissipation Ptot Max 100mW
Settling Time 35ns
Supply Current 25mA
Supply Voltage Max 5.5V
Supply Voltage Min 3V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS5641AIDWG4?

Additional datasheets, footprints and schematics for THS5641AIDWG4 are listed on our Part Details page. You can also find images and similar parts to THS5641AIDWG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS5641AIDWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS5641AIDWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS5641AIDWG4 fall under?

The THS5641AIDWG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to THS5641AIDWG4 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS5641AIDWG4 you can contact the distributor directly for product support, shipping queries etc.

Is the THS5641AIDWG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS5641AIDWG4 have stock available?

There is no stock from authorised distributors for THS5641AIDWG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS5641AIDWG4 often in real-time on the comparison pages.

What if I can't find stock of THS5641AIDWG4?

You can fill out our help required form which you can use to request a quote for THS5641AIDWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay